web counter

Analog Devices, Inc. AD9235BCP-40EBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9235BCP-40EBZ Evaluation Kit is designed to evaluate the AD9235BCP-40 Single ADC Pipelined 40Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the performance of the AD9235BCP-40. The kit includes a USB-based evaluation board, a power supply, and a software package for easy setup and configuration. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy access to the device's internal signals. The software package includes a graphical user interface for easy configuration and control of the device, as well as a library of example programs for testing and evaluating the performance of the AD9235BCP-40.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP VFB 170MHZ RRO 8SOIC50RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N T/R5000RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8041ARZ - Operational Amplifier, Single, 1 Amplifier, 160 MHz, 160 V/µs, 3V to 12V, SOIC, 8 Pins41RFQ
Analog Devices Inc.ANALOG DEVICES AD8041ANZOperational Amplifier, Single, 170 MHz, 1 Amplifier, 170 V/s, 3V to 12V, DIP, 8 Pins80RFQ