web counter

Analog Devices, Inc. AD9235BCP-65EBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9235BCP-65EBZ Evaluation Kit is designed to evaluate the AD9235BCP-65 Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the performance of the AD9235BCP-65. The kit includes a USB-based evaluation board, a power supply, and a software package for easy setup and configuration. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy access to the device's internal signals. The software package includes a graphical user interface for easy configuration and control of the device, as well as a library of example programs for testing and evaluating the performance of the AD9235BCP-65.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-109RFQ
Texas InstrumentsIC FF D-TYPE DUAL 8BIT 48TSSOP2789BUY
Analog Devices Inc.RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R4BUY