web counter

Analog Devices, Inc. AD9236BCP-80EBZ

Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 3
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 1
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 2
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 3
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 1
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 1
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 2
Analog Devices, Inc. AD9236BCP-80EBZ Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementMedical ImagingHandheld ElectronicsOscilloscopeCommunication ReceiverBattery Powered Instrument

ECAD Model:

Description

The Analog Devices AD9236BCP-80EBZ, LFCSP Evaluation Board is designed to evaluate the performance of the AD9236BCP 12-bit, 80 MSPS A/D converter, power management ICs, and clock synthesizers. This evaluation board features a wide range of features, including a high-speed, low-power A/D converter, a low-noise power supply, and a low-jitter clock synthesizer. The board also includes a variety of test points and connectors for easy evaluation of the AD9236BCP. The board is designed to be used with the AD9236BCP-80EBZ evaluation software, which provides a graphical user interface for easy evaluation of the AD9236BCP. The evaluation board is ideal for applications such as medical imaging, communications, and instrumentation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    32
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Number of Channels
    1
  • Power Dissipation
    411mW
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Resolution
    1.5 B
  • Sampling Rate
    80 Msps
  • Signal to Noise Ratio (SNR)
    70.9 dB
  • Capacitance - Input
    7pF
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R0RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-109RFQ
Analog Devices Inc.Single ADC Pipelined 80Msps 12-bit Parallel 32-Pin LFCSP EP Tray538RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R4BUY