Analog Devices, Inc. AD9238BCP-40EBZ
Description
The Analog Devices AD9238BCP-40EBZ Evaluation Board is designed for use with the AD9238, a 2-channel, 10-bit, 40 MSPS analog-to-digital converter for consumer electronics applications. This evaluation board provides a platform for evaluating the performance of the AD9238 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the AD9238. The board also includes a USB interface for easy connection to a PC for data acquisition and control. The AD9238BCP-40EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9238 in consumer electronics applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SHUNT 1.225V SOT23 | 93 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R | 4 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT DUAL 40MSPS 64LFCSP | 1632 | BUY | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins | 200 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT DUAL 65MSPS 64LQFP | 2000 | BUY |


Product
Brand
Articles
Tools