Analog Devices Inc. AD9266-40EBZBOARD EVAL FOR AD9266-40
Description
The Analog Devices AD9266-40EBZ Evaluation Board is designed to evaluate the performance of the AD9266BCPZ-40, a single-channel, 16-bit, 40 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference voltage, and a USB interface for programming and data acquisition. The board is designed to provide a comprehensive evaluation of the AD9266BCPZ-40, allowing users to quickly and easily evaluate the performance of the converter.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 1 month ago)
- Number of Pins0
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9266
- Operating Supply Voltage6V
- Number of Channels1
- InterfaceSPI, USB
- Operating Supply Current2.5A
- Number of Bits16
- Min Input Voltage1V
- Max Input Voltage1V
- Utilized IC / PartAD9266
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution2 B
- Sampling Rate40 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)40M
- Number of A/D Converters1
- Input Capacitance6.5pF
- Input Range2Vpp
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC ADC DRIVER DIFF 16-LFCSP | 6 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R | 6 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 1.9MHZ RRO 8SOIC | 1006 | RFQ | |
| Analog Devices Inc. | IC CLK BUFFER 1:1 7.5GHZ 16LFCSP | 2789 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins | 27834 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | IC ADC 16BIT PIPELINED 32LFCSP | 10 | RFQ |


Product
Brand
Articles
Tools