web counter

Analog Devices, Inc. AD9248BCP-40EBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9248BCP-40EBZ Evaluation Kit is designed to evaluate the AD9248BCPZ-40 Dual ADC Pipelined 40Msps 14-bit Parallel 64-Pin LFCSP Communications and Telecom ICs. This kit includes the AD9248BCPZ-40 IC, a reference board, and a USB cable for connecting the board to a PC. The AD9248BCPZ-40 IC is a dual ADC pipelined 40Msps 14-bit parallel 64-pin LFCSP communications and telecom IC that provides high-speed, low-power, and low-noise performance. The evaluation board includes a power supply, a clock generator, and a USB interface for easy connection to a PC. The board also includes a variety of test points and connectors for testing and evaluating the AD9248BCPZ-40 IC. The evaluation kit is ideal for testing and evaluating the performance of the AD9248BCPZ-40 IC in communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8139ARDZ Differential Amplifier, ADC Driver, 1 Amplifiers, 500 V, 1.001 dB, 440 MHz, -40 C, 125 C66RFQ
Analog Devices Inc.SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R3000RFQ
Analog Devices Inc.IC ADC 14BIT DUAL 40MSPS 64LFCSP121BUY
Texas InstrumentsPROTOTYPE0RFQ
Analog Devices Inc.SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R88RFQ
Analog Devices Inc.IC ADC 14BIT DUAL 40MSPS 64LFCSP3000RFQ