web counter

Analog Devices Inc. AD9249-65EBZEVAL BOARD 14BIT 65MSPS ADC

Analog Devices Inc. AD9249-65EBZ Reference Design 13
Analog Devices Inc. AD9249-65EBZ Reference Design 1
Analog Devices Inc. AD9249-65EBZ Reference Design 2
Analog Devices Inc. AD9249-65EBZ Reference Design 3
Analog Devices Inc. AD9249-65EBZ Reference Design 4
Analog Devices Inc. AD9249-65EBZ Reference Design 5
Analog Devices Inc. AD9249-65EBZ Reference Design 6
Analog Devices Inc. AD9249-65EBZ Reference Design 7
Analog Devices Inc. AD9249-65EBZ Reference Design 8
Analog Devices Inc. AD9249-65EBZ Reference Design 9
Analog Devices Inc. AD9249-65EBZ Reference Design 10
Analog Devices Inc. AD9249-65EBZ Reference Design 11
Analog Devices Inc. AD9249-65EBZ Reference Design 12
Analog Devices Inc. AD9249-65EBZ Reference Design 13
Analog Devices Inc. AD9249-65EBZ Reference Design 1
Analog Devices Inc. AD9249-65EBZ Reference Design 1
Analog Devices Inc. AD9249-65EBZ Reference Design 2
Analog Devices Inc. AD9249-65EBZ Reference Design 3
Analog Devices Inc. AD9249-65EBZ Reference Design 4
Analog Devices Inc. AD9249-65EBZ Reference Design 5
Analog Devices Inc. AD9249-65EBZ Reference Design 6
Analog Devices Inc. AD9249-65EBZ Reference Design 7
Analog Devices Inc. AD9249-65EBZ Reference Design 8
Analog Devices Inc. AD9249-65EBZ Reference Design 9
Analog Devices Inc. AD9249-65EBZ Reference Design 10
Analog Devices Inc. AD9249-65EBZ Reference Design 11
Analog Devices Inc. AD9249-65EBZ Reference Design 12
Analog Devices Inc. AD9249-65EBZ Reference Design 13

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCommunication Receiver

ECAD Model:

Description

The Analog Devices AD9249-65EBZ Evaluation Board is designed for the AD9249, a hex (16-channel) 14-bit ADC Communications and Telecom IC. This board provides a platform for evaluating the performance of the AD9249 in a variety of applications. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a 5V DC power supply and includes a USB interface for programming and data transfer. The AD9249-65EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9249 in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9249
  • Number of Channels
    16
  • Interface
    LVDS, SPI, Serial
  • Operating Supply Current
    500mA
  • Power Dissipation
    995mW
  • Number of Bits
    14
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9249
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial
  • Resolution
    1.75 B
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    16
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    924mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8332ARUZ - IC, VGA, DUAL, PREAMP, SMD, TSSOP285RFQ
Analog Devices Inc.SP Amp Variable Gain Amp Dual 5.5V 28-Pin TSSOP T/R2416RFQ
Analog Devices Inc.SP Amp Variable Gain Amp Dual 5.5V 28-Pin TSSOP T/R43BUY