web counter

Analog Devices Inc. EVAL-AD7625FMCZEVAL BOARD FOR AD7625

Analog Devices Inc. EVAL-AD7625FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7625FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7625FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7625FMCZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemReceiversTest EquipmentWireless TelecommunicationsImaging Device

ECAD Model:

Description

The Analog Devices EVAL-AD7625FMCZ Evaluation Board is designed to evaluate the performance of the AD7625 16-bit, 6 MSPS PulSAR Differential ADC. This board features a wide range of instrumentation and measurement capabilities, including a high-speed differential input, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and evaluate the performance of the AD7625. The board also includes a variety of test points and connectors, allowing users to easily connect external components and instruments for testing and evaluation. The board is ideal for use in a variety of applications, including medical imaging, industrial process control, and instrumentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7625
  • Interface
    LVDS
  • Number of Bits
    16
  • Utilized IC / Part
    AD7625
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS
  • Sampling Rate
    6 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    6M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    145mW @ 6MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8031ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, SOIC, 8 Pins28RFQ
Analog Devices Inc.ANALOG DEVICES ADR4540BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4540 Series, 4.096V, NSOIC-810086RFQ
Analog Devices Inc.IC REG LINEAR 5V 300MA 8LFCSP800BUY
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO0RFQ
Analog Devices Inc.IC VREF SERIES PREC 1.2V SOT23-62740RFQ
Analog Devices Inc.ANALOG DEVICES ADA4932-1YCPZ-R2. IC, DIFF AMP, 560MHZ, 2800V/S, LFCSP-1675RFQ
Analog Devices Inc.ANALOG DEVICES - AD9513BCPZ - CLOCK DISTRIBUTION, 9513, LFCSP-322088RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 1.2A 20V 700kHz Nonsync Step-down38490RFQ
Analog Devices Inc.IC REG LINEAR 9V 300MA 8LFCSP800BUY
Analog Devices Inc.ANALOG DEVICES - ADP124ARHZ-2.5-R7 - IC, LDO, 2.5V, 500MA, 8MSOP590RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 300MA 8LFCSP800BUY
Analog Devices Inc.IC REG LINEAR 2.5V 300MA 8LFCSP120003BUY
Load more