Linear Technology/Analog Devices DC782A-DBOARD EVAL LTC2246IUH
Description
The Analog Devices DC782A-D LTC2246IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 25Msps. It has a 14-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, accuracy, and reliability. It is suitable for use in medical and healthcare applications such as patient monitoring, imaging, and diagnostics.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2246
- Number of Bits14
- Utilized IC / PartLTC2246
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)25M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions75mW @ 25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | Latch Transparent 3-ST 16-CH D-Type 48-Pin TSSOP W Rail | 44 | BUY | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 2 | RFQ |


Product
Brand
Articles
Tools