web counter

Analog Devices Inc. AD9250-170EBZBOARD EVAL FOR AD9250-170

Analog Devices Inc. AD9250-170EBZ Reference Design 1
Analog Devices Inc. AD9250-170EBZ Reference Design 1
Analog Devices Inc. AD9250-170EBZ Reference Design 1
Analog Devices Inc. AD9250-170EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveTest EquipmentWiMAX/Wireless BroadbandBroadband AccessActive AntennaRadar System

ECAD Model:

Description

The Analog Devices AD9250-170EBZ Evaluation Board is designed to evaluate the performance of the AD9250, a 2-channel, 14-bit, 170 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as radar, automotive infotainment, and communications systems. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9250.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Packaging
    Box
  • Pbfree Code
    no
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • ECCN Code
    EAR99
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Reach Compliance Code
    unknown
  • Pin Count
    0
  • Operating Supply Voltage
    6V
  • Interface
    SPI
  • Operating Supply Current
    233mA
  • Nominal Supply Current
    233mA
  • Power Dissipation
    607mW
  • Number of Bits
    14
  • Max Input Voltage
    2V
  • Converter Type
    ADC, FLASH METHOD
  • Utilized IC / Part
    AD9250
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.75 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    170M
  • Output Bit Code
    OFFSET BINARY
  • Number of A/D Converters
    2
  • Input Capacitance
    2.5pF
  • Input Range
    1.75Vpp
  • Power (Typ) @ Conditions
    607mW @ 170MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO2BUY
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-327BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.Clock Distribution 32-Pin LFCSP EP T/R1BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Load more