web counter

Analog Devices Inc. AD9250-250EBZBOARD EVAL FOR AD9250-250

Analog Devices Inc. AD9250-250EBZ Reference Design 1
Analog Devices Inc. AD9250-250EBZ Reference Design 1
Analog Devices Inc. AD9250-250EBZ Reference Design 1
Analog Devices Inc. AD9250-250EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveTest EquipmentWiMAX/Wireless BroadbandBroadband AccessActive AntennaRadar System

ECAD Model:

Description

The Analog Devices AD9250-250EBZ Evaluation Board is designed to evaluate the performance of the AD9250, a 2-channel, 14-bit, 250 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as radar, LiDAR, and automotive imaging. The evaluation board features a wide range of features, including a high-speed FPGA interface, a low-noise power supply, and a wide range of test points for easy debugging. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The AD9250-250EBZ Evaluation Board is a great tool for evaluating the performance of the AD9250 and ensuring that it meets the requirements of your application.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9250
  • Operating Supply Voltage
    6V
  • Number of Channels
    2
  • Interface
    SPI
  • Operating Supply Current
    233mA
  • Nominal Supply Current
    233mA
  • Power Dissipation
    607mW
  • Number of Bits
    14
  • Max Input Voltage
    2V
  • Utilized IC / Part
    AD9250
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.75 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250M
  • Number of A/D Converters
    2
  • Input Capacitance
    2.5pF
  • Input Range
    1.75Vpp
  • Power (Typ) @ Conditions
    711mW @ 250MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-810RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.IC DRIVER DIFF LVDS 1CH 8SOIC1555RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY