Analog Devices, Inc. AD9432/PCB
The Analog Devices AD9432-PCB, AD9432/PCB, Evaluation Board is a high-performance, 12-bit, 105 MSPS A/D converter designed for military and aerospace applications. It features a wide input range of 0.5V to 4.5V, low power consumption, and a high signal-to-noise ratio. The board is designed to be used with the AD9432/PCB evaluation board, which provides a complete platform for evaluating the performance of the AD9432 A/D converter. The evaluation board includes a variety of features such as a power supply, a reference voltage, and a test point for measuring the output of the A/D converter. The board also includes a USB interface for easy connection to a PC. The AD9432-PCB evaluation board is designed to meet the stringent requirements of military and aerospace applications, making it an ideal choice for these applications.
- TypeParameter
- EU RoHSNot Compliant
- ECCN (US)EAR99
- SVHCYes
- SVHC Exceeds ThresholdYes
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD780BNZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-8 | 85 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES/SHUNT PROG 8SOIC | 81 | RFQ | |
| Analog Devices Inc. | V-Ref Programmable 2.5V/3V 10mA 8-Pin SOIC N T/R | 30 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-8 | 1000 | RFQ | |
| Analog Devices Inc. | V-Ref Programmable 2.5V/3V 10mA 8-Pin SOIC N T/R | 2037 | BUY | |
| Analog Devices Inc. | IC VREF SERIES/SHUNT PROG 8SOIC | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES/SHUNT PROG 8SOIC | 28 | RFQ | |
| Analog Devices Inc. | V-Ref Programmable 2.5V/3V 10mA 8-Pin SOIC N T/R | 3000 | RFQ | |
| ON Semiconductor | IC, SM, LOGIC, ECL, TRANSLATOR | 448 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools