web counter

Analog Devices, Inc. AD9444-LVDS/PCBZ

Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 4
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 1
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 2
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 3
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 4
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 1
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 1
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 2
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 3
Analog Devices, Inc. AD9444-LVDS/PCBZ Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomReceiversWiMAX/Wireless BroadbandSmart Antenna SystemInfrared ImagingCommunications EquipmentPower AmplifierRadar System

ECAD Model:

Description

The Analog Devices AD9444-LVDS/PCBZ, LVDS Mode Evaluation Board is designed to evaluate the performance of the AD9444 14-bit, 80 MSPS Analog to Digital Converter. This evaluation board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the AD9444's performance in a variety of conditions. The board features a wide range of features, including a low-noise power supply, a high-speed LVDS interface, and a wide range of test points for easy access to the AD9444's signals. The board also includes a comprehensive set of documentation, including a user guide, schematics, and a bill of materials. With its comprehensive features and easy-to-use design, the AD9444-LVDS/PCBZ, LVDS Mode Evaluation Board is the perfect tool for evaluating the performance of the AD9444 in communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Compliant
  • Part Status
    Unconfirmed
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±6V 8-Pin SOIC N T/R8800RFQ
Analog Devices Inc.ANALOG DEVICES - AD8036ARZ - OP AMP, 240MHZ, 1200V/uS, SOIC-840RFQ
Analog Devices Inc.ANALOG DEVICES AD8036ANZOperational Amplifier, Dual, 240 MHz, 2 Amplifier, 1500 V/s,3V to6V, DIP, 8 Pins10RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±6V 8-Pin SOIC N T/R20000RFQ
Analog Devices, Inc.0RFQ