web counter

Analog Devices Inc. AD9625-2.0EBZAD9625 ADC Evaluation Board 2GSPS

Analog Devices Inc. AD9625-2.0EBZ Reference Design 1
Analog Devices Inc. AD9625-2.0EBZ Reference Design 1
Analog Devices Inc. AD9625-2.0EBZ Reference Design 1
Analog Devices Inc. AD9625-2.0EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceRadar SystemSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9625-2.0EBZ Evaluation Board is a military and aerospace grade board based on the AD9625 12-bit, 2 GSPS Analog to Digital Converter. It is designed to provide a platform for evaluating the performance of the AD9625 in a wide range of applications. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a voltage regulator, clock oscillator, and reference voltage, to facilitate testing and evaluation. The board is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9625
  • Operating Supply Voltage
    2V
  • Number of Channels
    1
  • Interface
    SPI
  • Operating Supply Current
    2.4A
  • Power Dissipation
    3.48W
  • Number of Bits
    12
  • Max Input Voltage
    1.1V
  • Utilized IC / Part
    AD9625
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.5 B
  • Sampling Rate
    2 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2G
  • Number of A/D Converters
    1
  • Input Range
    1.1Vpp
  • Power (Typ) @ Conditions
    3.48W @ 2GSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2386ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-2450RFQ
Analog Devices Inc.ANALOG DEVICES - AD9525BCPZ - CLOCK GENERATOR, LVPECL O/P, 48LFCSP10000BUY
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8SOIC7BUY
Analog Devices Inc.IC REG LINEAR 9V 500MA 8SOIC20000BUY
Analog Devices Inc.ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-810RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 800MA 8LFCSP1236RFQ
Analog Devices Inc.ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-817RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC CLOCK GENERATOR PLL 48-LFCSP1000BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8SOIC2224BUY
Load more