Analog Devices Inc. AD9625-2.5EBZAD9625 12-Bit 2.5GSPS Analog-to-Digital Converter Evaluation Board
Description
The Analog Devices AD9625-2.5EBZ Evaluation Board is a military and aerospace grade board based on the AD9625 12-bit, 2.5 GSPS Analog to Digital Converter. This board is designed to provide a platform for evaluating the performance of the AD9625 converter. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the converter. The board also includes a power supply and a USB interface for programming and control. The AD9625-2.5EBZ Evaluation Board is ideal for applications requiring high-speed, high-resolution data conversion in harsh environments.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9625
- Operating Supply Voltage2.5V
- Number of Channels1
- InterfaceSPI
- Operating Supply Current2.4A
- Power Dissipation3.48W
- Number of Bits12
- Max Input Voltage1.1V
- Utilized IC / PartAD9625
- Supplied ContentsBoard(s)
- Data InterfaceSerial JESD204B, SPI™
- Resolution1.5 B
- Sampling Rate2 Gsps
- Evaluation KitYes
- Sampling Rate (Per Second)2.5G
- Number of A/D Converters1
- Input Range1Vpp
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8SOIC | 2222 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD9525BCPZ - CLOCK GENERATOR, LVPECL O/P, 48LFCSP | 10000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 500MA 8SOIC | 7 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 9V 500MA 8SOIC | 20000 | BUY | |
| Analog Devices, Inc. | 306 | RFQ | ||
| Analog Devices Inc. | IC REG LINEAR 3.3V 800MA 8LFCSP | 1236 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-8 | 17 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3V 500MA 8SOIC | 2222 | BUY | |
| Analog Devices Inc. | IC CLOCK GENERATOR PLL 48-LFCSP | 1000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8SOIC | 2224 | BUY |
Load more


Product
Brand
Articles
Tools