web counter

Analog Devices Inc. AD9627-150EBZBOARD EVAL FOR AD9627-150

Analog Devices Inc. AD9627-150EBZ Reference Design 13
Analog Devices Inc. AD9627-150EBZ Reference Design 1
Analog Devices Inc. AD9627-150EBZ Reference Design 2
Analog Devices Inc. AD9627-150EBZ Reference Design 3
Analog Devices Inc. AD9627-150EBZ Reference Design 4
Analog Devices Inc. AD9627-150EBZ Reference Design 5
Analog Devices Inc. AD9627-150EBZ Reference Design 6
Analog Devices Inc. AD9627-150EBZ Reference Design 7
Analog Devices Inc. AD9627-150EBZ Reference Design 8
Analog Devices Inc. AD9627-150EBZ Reference Design 9
Analog Devices Inc. AD9627-150EBZ Reference Design 10
Analog Devices Inc. AD9627-150EBZ Reference Design 11
Analog Devices Inc. AD9627-150EBZ Reference Design 12
Analog Devices Inc. AD9627-150EBZ Reference Design 13
Analog Devices Inc. AD9627-150EBZ Reference Design 1
Analog Devices Inc. AD9627-150EBZ Reference Design 1
Analog Devices Inc. AD9627-150EBZ Reference Design 2
Analog Devices Inc. AD9627-150EBZ Reference Design 3
Analog Devices Inc. AD9627-150EBZ Reference Design 4
Analog Devices Inc. AD9627-150EBZ Reference Design 5
Analog Devices Inc. AD9627-150EBZ Reference Design 6
Analog Devices Inc. AD9627-150EBZ Reference Design 7
Analog Devices Inc. AD9627-150EBZ Reference Design 8
Analog Devices Inc. AD9627-150EBZ Reference Design 9
Analog Devices Inc. AD9627-150EBZ Reference Design 10
Analog Devices Inc. AD9627-150EBZ Reference Design 11
Analog Devices Inc. AD9627-150EBZ Reference Design 12
Analog Devices Inc. AD9627-150EBZ Reference Design 13

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomDigital RadioWiMAX/Wireless BroadbandSmart Antenna SystemCommunications EquipmentDiversity Radio ReceiverSoftware Defined Radio

ECAD Model:

Description

The Analog Devices AD9627-150EBZ Evaluation Board is designed to evaluate the performance of the AD9627 12-bit, 150 MSPS, 1.8V dual analog-to-digital converter. This board is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the AD9627. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers, allowing for easy configuration and testing of the AD9627. The board is powered by a single 1.8V supply, and includes a power supply circuit for easy connection to external power sources. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    125
  • Number of Pins
    64
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9627
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, Serial
  • Number of Bits
    12
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9627
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    Serial
  • Resolution
    1.5 B
  • Sampling Rate
    150 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    150M
  • Number of A/D Converters
    2
  • Input Capacitance
    8pF
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    995mW @ 150MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC CLOCK GEN 1.8GHZ VCO 64-LFCSP70BUY
Analog Devices Inc.Dual ADC Pipelined 150Msps 12-bit Parallel/LVDS 64-Pin LFCSP EP Tray2805BUY
Analog DevicesSP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP354RFQ
Analog Devices Inc.Dual ADC Pipelined 105Msps 12-bit Parallel/LVDS 64-Pin LFCSP EP Tray15BUY
Analog Devices Inc.IC ADC 12BIT PIPELINED 64LFCSP2192BUY
Analog Devices Inc.IC CLOCK GEN 1.6GHZ VCO 64-LFCSP1200RFQ