web counter

Analog Devices Inc. AD9641-80KITZBOARD EVAL FOR AD9641

Analog Devices Inc. AD9641-80KITZ Reference Design 6
Analog Devices Inc. AD9641-80KITZ Reference Design 1
Analog Devices Inc. AD9641-80KITZ Reference Design 2
Analog Devices Inc. AD9641-80KITZ Reference Design 3
Analog Devices Inc. AD9641-80KITZ Reference Design 4
Analog Devices Inc. AD9641-80KITZ Reference Design 5
Analog Devices Inc. AD9641-80KITZ Reference Design 6
Analog Devices Inc. AD9641-80KITZ Reference Design 1
Analog Devices Inc. AD9641-80KITZ Reference Design 1
Analog Devices Inc. AD9641-80KITZ Reference Design 2
Analog Devices Inc. AD9641-80KITZ Reference Design 3
Analog Devices Inc. AD9641-80KITZ Reference Design 4
Analog Devices Inc. AD9641-80KITZ Reference Design 5
Analog Devices Inc. AD9641-80KITZ Reference Design 6

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveDigital RadioWiMAX/Wireless BroadbandAV ReceiverActive AntennaSoftware Defined RadioCommunications and TelecomWiMAX Basestation

ECAD Model:

Description

The Analog Devices AD9641-80KITZ Evaluation Board is a powerful tool for automotive and transportation applications. It is equipped with a 14-bit, 155 MSPS analog-to-digital converter and a high speed serial output interface. This board is designed to evaluate the performance of the AD9641-80KITZ, a high-speed, low-power, low-noise, 14-bit, 155 MSPS analog-to-digital converter. It features a wide input range, low power consumption, and a high-speed serial output interface. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9641-80KITZ Evaluation Board is an ideal solution for automotive and transportation applications that require high-speed, low-power, and low-noise analog-to-digital conversion.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2 (1 Year)
  • Base Part Number
    AD9641
  • Operating Supply Voltage
    6V
  • Interface
    SPI
  • Number of Bits
    14
  • Utilized IC / Part
    AD9641
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1.4 ~ 2.1Vpp
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R3430RFQ
Analog Devices Inc.IC SWITCH QUAD SPDT 20TSSOP20RFQ
Analog Devices Inc.Analog Switch Quad SPDT 20-Pin TSSOP T/R7600RFQ
Analog Devices Inc.ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO2BUY
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 300MA TSOT512550BUY
Analog Devices Inc.IC DRIVER DIFF LVDS 1CH 8SOIC1555RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ
Analog Devices Inc.IC REG BCK 1.8V 0.6A SYNC TSOT235RFQ
Analog Devices Inc.ADC Single Pipelined 80Msps 14-bit Serial 32-Pin LFCSP EP T/R15BUY
Load more