web counter

Analog Devices Inc. AD9644-155KITZAD9644, ADC, SPI, EVALUATION BOARD

Analog Devices Inc. AD9644-155KITZ Reference Design 7
Analog Devices Inc. AD9644-155KITZ Reference Design 1
Analog Devices Inc. AD9644-155KITZ Reference Design 2
Analog Devices Inc. AD9644-155KITZ Reference Design 3
Analog Devices Inc. AD9644-155KITZ Reference Design 4
Analog Devices Inc. AD9644-155KITZ Reference Design 5
Analog Devices Inc. AD9644-155KITZ Reference Design 6
Analog Devices Inc. AD9644-155KITZ Reference Design 7
Analog Devices Inc. AD9644-155KITZ Reference Design 1
Analog Devices Inc. AD9644-155KITZ Reference Design 1
Analog Devices Inc. AD9644-155KITZ Reference Design 2
Analog Devices Inc. AD9644-155KITZ Reference Design 3
Analog Devices Inc. AD9644-155KITZ Reference Design 4
Analog Devices Inc. AD9644-155KITZ Reference Design 5
Analog Devices Inc. AD9644-155KITZ Reference Design 6
Analog Devices Inc. AD9644-155KITZ Reference Design 7

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveDigital RadioWiMAX/Wireless BroadbandAV ReceiverActive AntennaSoftware Defined RadioCommunications and TelecomWiMAX Basestation

ECAD Model:

Description

The Analog Devices AD9644-155KITZ Evaluation Board is a powerful tool for automotive and transportation applications. It is equipped with the AD9644BCPZ-155, a 14-bit, 155 MSPS analog-to-digital converter with a high speed serial output interface. This board is designed to evaluate the performance of the AD9644BCPZ-155 in a variety of automotive and transportation applications. It features a wide range of input and output connectors, as well as a variety of test points for easy evaluation. The board also includes a power supply and a USB interface for easy connection to a PC. The AD9644-155KITZ Evaluation Board is an ideal tool for automotive and transportation engineers looking to evaluate the performance of the AD9644BCPZ-155 in their applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    48
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9644
  • Operating Supply Voltage
    1.8V
  • Number of Channels
    2
  • Interface
    Serial
  • Number of Bits
    14
  • Max Input Voltage
    2.1V
  • Utilized IC / Part
    AD9644
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    1.75 B
  • Sampling Rate
    155 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    155M
  • Number of A/D Converters
    2
  • Input Capacitance
    5pF
  • Input Range
    1.4 ~ 2.1Vpp
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog DevicesSP Amp Variable Gain Amp Dual 5.5V 32-Pin LFCSP EP Tray100RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO2BUY
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.IC OPAMP VGA 700MHZ 32LFCSP1000RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.ANALOG DEVICES ADG734BRUZAnalogue Switch, Quad Channel, SPDT, 4 Channels, 2.5 ohm, 1.8V to 5.5V, TSSOP, 20 Pins1200RFQ
Analog Devices Inc.IC DRIVER DIFF LVDS 1CH 8SOIC1555RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ