web counter

Analog Devices Inc. AD9652-310EBZAD9652 16-Bit 310MSPS 3.3V/1.8V Dual Analog-to-Digital Converter Evaluation Board

Analog Devices Inc. AD9652-310EBZ Reference Design 10
Analog Devices Inc. AD9652-310EBZ Reference Design 1
Analog Devices Inc. AD9652-310EBZ Reference Design 2
Analog Devices Inc. AD9652-310EBZ Reference Design 3
Analog Devices Inc. AD9652-310EBZ Reference Design 4
Analog Devices Inc. AD9652-310EBZ Reference Design 5
Analog Devices Inc. AD9652-310EBZ Reference Design 6
Analog Devices Inc. AD9652-310EBZ Reference Design 7
Analog Devices Inc. AD9652-310EBZ Reference Design 8
Analog Devices Inc. AD9652-310EBZ Reference Design 9
Analog Devices Inc. AD9652-310EBZ Reference Design 10
Analog Devices Inc. AD9652-310EBZ Reference Design 1
Analog Devices Inc. AD9652-310EBZ Reference Design 1
Analog Devices Inc. AD9652-310EBZ Reference Design 2
Analog Devices Inc. AD9652-310EBZ Reference Design 3
Analog Devices Inc. AD9652-310EBZ Reference Design 4
Analog Devices Inc. AD9652-310EBZ Reference Design 5
Analog Devices Inc. AD9652-310EBZ Reference Design 6
Analog Devices Inc. AD9652-310EBZ Reference Design 7
Analog Devices Inc. AD9652-310EBZ Reference Design 8
Analog Devices Inc. AD9652-310EBZ Reference Design 9
Analog Devices Inc. AD9652-310EBZ Reference Design 10

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceSmart Antenna SystemTest and MeasurementRadar System

ECAD Model:

Description

The Analog Devices AD9652-310EBZ Evaluation Board is a military and aerospace grade, 16-bit, dual analog to digital converter (ADC) designed to provide high-speed, high-resolution performance. It features a 310 MSPS sampling rate and is ideal for applications such as radar, communications, and medical imaging. The board includes a wide range of features such as a low-noise power supply, a high-speed clock, and a wide range of input and output connectors. It also includes a comprehensive software package for easy setup and configuration. The AD9652-310EBZ Evaluation Board is a reliable and robust solution for demanding applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9652
  • Number of Channels
    2
  • Interface
    SPI
  • Power Dissipation
    2.16W
  • Number of Bits
    16
  • Max Input Voltage
    2.5V
  • Utilized IC / Part
    AD9652
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    310 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    310M
  • Number of A/D Converters
    2
  • Differential Nonlinearity
    1.1 LSB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8SOIC2222BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.ANALOG DEVICES ADL5565ACPZ-R7 RF AMPLIFIER, 15.5dB, 6GHz, 5.2V, LFCSP-16804RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG LINEAR 9V 500MA 8SOIC20000BUY
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-817RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.IC REG LINEAR 3V 500MA 8SOIC2222BUY
Load more