Analog Devices Inc. AD9694-500EBZEVAL BOARD FOR AD9694
Description
The Analog Devices AD9694-500EBZ Evaluation Board is a military and aerospace grade evaluation board based on the AD9694 14-bit, 500 MSPS Analog to Digital Converter. This board is designed to provide a platform for evaluating the performance of the AD9694 in a wide range of applications. It features a wide input range of 0.5V to 3.3V, a sampling rate of up to 500 MSPS, and a low power consumption of only 1.2W. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a digital filter. This evaluation board is ideal for applications in the military and aerospace industries, as it is designed to meet the stringent requirements of these industries.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD9694
- Number of Bits14
- Utilized IC / PartAD9694
- Supplied ContentsBoard(s)
- Data InterfaceJESD204B, Serial
- Sampling Rate (Per Second)500M
- Number of A/D Converters4
- Input Range1.8Vpp
- Power (Typ) @ Conditions1.66W @ 500MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | 0 | RFQ | ||
| STMicroelectronics | IC EEPROM 2K I2C 400KHZ 8SO | 982500 | RFQ | |
| Analog Devices Inc. | LDO Regulator Pos 1.2V 2A 16-Pin LFCSP EP T/R | 1070 | BUY | |
| Analog Devices Inc. | IC CLK BUFFER 1:1 7.5GHZ 16LFCSP | 2789 | BUY | |
| Analog Devices Inc. | RF QUAD RECEIVER 135MHZ 72LFCSP | 955 | BUY | |
| Murata Electronics | BNX Series 2 Channel 0.43 mOhm 15 A SMT 5th Order Low Pass EMI Filter | 6768 | RFQ | |
| Murata Electronics | FILTER LC 4.7UF SMD | 5300 | BUY | |
| Analog Devices Inc. | Linear Voltage Regulators Ultra-Low Noise 200mA LDO | 100 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADP7118ACPZN-1.8-R7 - LDO, FIXED, 1.8V, 0.2A, LFCSP-6 | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2A 16LFCSP | 1113 | BUY |


Product
Brand
Articles
Tools