web counter

Analog Devices Inc. AD-FMCOMMS2-EBZReference Board Designed To Showcase The AD9361

Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 5
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 1
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 2
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 3
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 4
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 5
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 1
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 1
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 2
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 3
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 4
Analog Devices Inc. AD-FMCOMMS2-EBZ Reference Design 5

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomTest Equipment3G Wireless Base Station4G Wireless Base StationSoftware Defined Radio

ECAD Model:

Description

The Analog Devices AD-FMCOMMS2-EBZ Evaluation Board is a high-performance, highly integrated RF transceiver designed for RF applications, communications, and telecom. It is based on the AD9361, a high-performance, highly integrated RF transceiver that supports a wide range of frequency bands and data rates. The board features a wide range of features, including a wideband RF front-end, a low-noise amplifier, a programmable gain amplifier, a digital-to-analog converter, and a digital-to-analog converter. It also includes a wide range of software and hardware tools for development and testing. The board is designed to be used with a variety of development platforms, including the Analog Devices AD-FMCOMMS2-EBZ Evaluation Board.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Hardware
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    2.4GHz
  • Base Part Number
    AD9361
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF Transceiver 1.3V 144-Pin CSP-BGA T/R2575RFQ
Analog Devices Inc.ANALOG DEVICES AD9361BBCZRF TRANSCEIVER, 70MHZ-6GHZ, CSP_BGA-1441286RFQ
Analog Devices Inc.IC REG LIN POS ADJ 1.2A 16LFCSP12884RFQ
Analog Devices Inc.ANALOG DEVICES - AD7291BCPZ - Analogue to Digital Converter, 12 bit, 22.22 kSPS, Single Ended, 2 Wire, I2C, Serial, Single5RFQ
Analog Devices Inc.IC ADC I2C/SRL 22.22K 20LFCSP445RFQ
Analog Devices Inc.ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-160RFQ
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.IC REG BUCK 1.8V 4A SYNC 16LFCSP30RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down894RFQ
Analog Devices Inc.IC REG BUCK 3.3V 4A SYNC 16LFCSP10RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more