web counter

Silicon Labs SI5040-EVBBOARD EVAL SI5040

Silicon Labs SI5040-EVB Reference Design 2
Silicon Labs SI5040-EVB Reference Design 1
Silicon Labs SI5040-EVB Reference Design 2
Silicon Labs SI5040-EVB Reference Design 1
Silicon Labs SI5040-EVB Reference Design 1
Silicon Labs SI5040-EVB Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

LightingTest EquipmentOptical Networking

ECAD Model:

Description

The Silicon Labs SI5040-EVB is a RF transceiver designed for optical networking, lighting, and industrial applications. It is a highly integrated, low-power, single-chip solution that supports a wide range of data rates from 1 Mbps to 10 Gbps. It features a high-performance RF transceiver, a low-noise amplifier, and a power amplifier. The SI5040-EVB also includes a wide range of features such as a programmable gain control, a low-noise amplifier, and a power amplifier. It is designed to provide a reliable and cost-effective solution for optical networking, lighting, and industrial applications. The SI5040-EVB is ideal for applications such as optical networking, lighting, and industrial automation.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver
  • Utilized IC / Part
    Si5040
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesINST Amp Single ±18V Automotive 8-Pin SOIC N0RFQ
Nexperia USA Inc.IC SWITCH QUAD 1X2 14TSSOP980BUY