web counter

Silicon Labs Si5041-EVBBOARD EVAL FOR SI5041

Applications:

Wireless Communication >

RF Transceiver

End Products:

LightingTest EquipmentOptical Networking

ECAD Model:

Description

The Silicon Labs Si5041-EVB is a RF transceiver designed for optical networking, lighting, and industrial applications. It is a highly integrated, low-power, single-chip solution that supports a wide range of data rates from 1 Mbps to 10 Gbps. It features a high-performance RF transceiver, a low-noise amplifier, and a power amplifier. The Si5041-EVB also includes a wide range of features such as a programmable gain control, a low-noise amplifier, and a power amplifier. It is designed to provide a reliable and cost-effective solution for optical networking, lighting, and industrial applications. The Si5041-EVB is ideal for applications such as optical networking, lighting, and industrial automation.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsMCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP0RFQ
Silicon Labs8-bit Microcontrollers - MCU 16KB 10ADC USB 32Pin Tape and Reel0BUY