web counter

Analog Devices Inc. AD-FMCOMMS5-EBZAD9361 RF Agile Transceiver Evaluation Board

Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 7
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 1
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 2
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 3
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 4
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 5
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 6
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 7
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 1
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 1
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 2
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 3
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 4
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 5
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 6
Analog Devices Inc. AD-FMCOMMS5-EBZ Reference Design 7

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomTest Equipment3G Wireless Base Station4G Wireless Base StationSoftware Defined Radio

ECAD Model:

Description

The Analog Devices AD-FMCOMMS5-EBZ Evaluation Board is a high-performance, highly integrated RF transceiver designed for RF applications, communications, and telecom. It is based on the AD9361, a high-performance, highly integrated RF transceiver that supports a wide range of frequency bands and data rates. The board features a wide range of features, including a wideband RF front-end, a low-noise amplifier, a power amplifier, a low-noise synthesizer, and a wideband digital-to-analog converter. It also includes a variety of connectors and interfaces, including SMA, FMC, and USB. The board is designed to provide a comprehensive platform for developing and testing RF applications, communications, and telecom systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    70MHz~6GHz
  • Base Part Number
    AD9361
  • Interface
    SPI
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF Switch SPDT 0MHz to 4GHz 34dB 8-Pin MSOP T/R3588BUY
Analog Devices Inc.Clock Fanout Buffer 6-OUT 1-IN 1:6 24-Pin LFCSP EP T/R0RFQ
Analog Devices Inc.IC AMP LNA 4GHZ LOW NOISE 8LFCSP1431BUY
Analog Devices Inc.IC REG LIN POS ADJ 1.2A 16LFCSP12884RFQ
Analog Devices Inc.ANALOG DEVICES - AD7291BCPZ - Analogue to Digital Converter, 12 bit, 22.22 kSPS, Single Ended, 2 Wire, I2C, Serial, Single5RFQ
Analog Devices Inc.IC ADC I2C/SRL 22.22K 20LFCSP445RFQ
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.IC REG BUCK 1.8V 4A SYNC 16LFCSP30RFQ
Analog Devices Inc.IC CLK BUFFER 1:6 1.2GHZ 24LFCSP4RFQ
Analog Devices Inc.IC INTEGRATED SYNTH/VCO 32LFCSP2325RFQ
Analog Devices Inc.PLL Frequency Synthesizer Single 54MHz to 13600MHz 32-Pin LFCSP T/R2859RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Load more