web counter

Analog Devices Inc. ADP5080CB-1EVALZADP5080 Integrated Power Solution Evaluation Board

Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 6
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 1
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 2
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 3
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 4
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 5
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 6
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 1
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 1
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 2
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 3
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 4
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 5
Analog Devices Inc. ADP5080CB-1EVALZ Reference Design 6

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management System

ECAD Model:

Description

The Analog Devices ADP5080CB-1EVALZ Evaluation Board is designed to operate the ADP5080 High Efficiency, 6-Channel PMU, Power Management IC. This board provides a convenient platform for evaluating the features and performance of the ADP5080. It includes a 6-channel power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The board also includes a variety of test points and connectors for connecting external components. The ADP5080CB-1EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5080 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    72
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -25°C
  • Base Part Number
    ADP5080
  • Output Voltage
    5V
  • Interface
    I2C, USB
  • Utilized IC / Part
    ADP5080
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    8, Non-Isolated
  • Regulator Topology
    Buck
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC COMP/REF PP ACTIVE HI SC70-412000BUY
Analog Devices Inc.ANALOG DEVICES ADP1621ARMZ-R7 IC, PWM STEP-UP CONVERTER CTRL, MSOP-1025RFQ