web counter

Linear Technology/Analog Devices DC2204BDEMO BRD LTM4675 LTM4676A LTM467

Linear Technology/Analog Devices DC2204B Reference Design 9
Linear Technology/Analog Devices DC2204B Reference Design 1
Linear Technology/Analog Devices DC2204B Reference Design 2
Linear Technology/Analog Devices DC2204B Reference Design 3
Linear Technology/Analog Devices DC2204B Reference Design 4
Linear Technology/Analog Devices DC2204B Reference Design 5
Linear Technology/Analog Devices DC2204B Reference Design 6
Linear Technology/Analog Devices DC2204B Reference Design 7
Linear Technology/Analog Devices DC2204B Reference Design 8
Linear Technology/Analog Devices DC2204B Reference Design 9
Linear Technology/Analog Devices DC2204B Reference Design 1
Linear Technology/Analog Devices DC2204B Reference Design 1
Linear Technology/Analog Devices DC2204B Reference Design 2
Linear Technology/Analog Devices DC2204B Reference Design 3
Linear Technology/Analog Devices DC2204B Reference Design 4
Linear Technology/Analog Devices DC2204B Reference Design 5
Linear Technology/Analog Devices DC2204B Reference Design 6
Linear Technology/Analog Devices DC2204B Reference Design 7
Linear Technology/Analog Devices DC2204B Reference Design 8
Linear Technology/Analog Devices DC2204B Reference Design 9

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management System

ECAD Model:

Description

The Analog Devices DC2204B-B, DC2204B Demo Board is a power management module based on the LTM4675 + LTM4676A + LTM4677 + LTM4620A PSM Module Power Stick. It is designed to provide a complete power solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 28V, and can provide up to 4A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a comprehensive set of monitoring and control features, such as voltage and current monitoring, and programmable output voltage and current limits. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.7V 0.85V 0.9V 0.95V 1V 1.2V 1.5V
  • Utilized IC / Part
    LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    7, Non-Isolated
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23008-E/ML - I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20546RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-66000RFQ