web counter

Linear Technology/Analog Devices DC2578ATOTAL POWER MANAGEMENT: HOT SWAP

Linear Technology/Analog Devices DC2578A Reference Design 11
Linear Technology/Analog Devices DC2578A Reference Design 1
Linear Technology/Analog Devices DC2578A Reference Design 2
Linear Technology/Analog Devices DC2578A Reference Design 3
Linear Technology/Analog Devices DC2578A Reference Design 4
Linear Technology/Analog Devices DC2578A Reference Design 5
Linear Technology/Analog Devices DC2578A Reference Design 6
Linear Technology/Analog Devices DC2578A Reference Design 7
Linear Technology/Analog Devices DC2578A Reference Design 8
Linear Technology/Analog Devices DC2578A Reference Design 9
Linear Technology/Analog Devices DC2578A Reference Design 10
Linear Technology/Analog Devices DC2578A Reference Design 11
Linear Technology/Analog Devices DC2578A Reference Design 1
Linear Technology/Analog Devices DC2578A Reference Design 1
Linear Technology/Analog Devices DC2578A Reference Design 2
Linear Technology/Analog Devices DC2578A Reference Design 3
Linear Technology/Analog Devices DC2578A Reference Design 4
Linear Technology/Analog Devices DC2578A Reference Design 5
Linear Technology/Analog Devices DC2578A Reference Design 6
Linear Technology/Analog Devices DC2578A Reference Design 7
Linear Technology/Analog Devices DC2578A Reference Design 8
Linear Technology/Analog Devices DC2578A Reference Design 9
Linear Technology/Analog Devices DC2578A Reference Design 10
Linear Technology/Analog Devices DC2578A Reference Design 11

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management System

ECAD Model:

Description

The Analog Devices DC2578A-A, DC2578A Demo Board is a comprehensive power management solution based on the LTC4281, LTC3886, LTC2975, and LTC3887 Total Power Management ICs. This board provides a complete power management solution for hot swap, intermediate bus, and point-of-load applications. It features a wide range of features, including over-voltage protection, over-current protection, and power sequencing. The board also includes a graphical user interface for easy configuration and monitoring of the power management system. The board is designed to provide a reliable and efficient power management solution for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4281
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 5-Pin CSP T/R30000RFQ
Microchip TechnologyIn a Pack of 5, Microchip 24AA64-I/ST, 64kbit Serial EEPROM Memory, 3500ns 8-Pin TSSOP I2C50000BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N T/R251BUY