web counter

Linear Technology/Analog Devices DC2518ADEMO BOARD FOR LTC2975

Linear Technology/Analog Devices DC2518A Reference Design 7
Linear Technology/Analog Devices DC2518A Reference Design 1
Linear Technology/Analog Devices DC2518A Reference Design 2
Linear Technology/Analog Devices DC2518A Reference Design 3
Linear Technology/Analog Devices DC2518A Reference Design 4
Linear Technology/Analog Devices DC2518A Reference Design 5
Linear Technology/Analog Devices DC2518A Reference Design 6
Linear Technology/Analog Devices DC2518A Reference Design 7
Linear Technology/Analog Devices DC2518A Reference Design 1
Linear Technology/Analog Devices DC2518A Reference Design 1
Linear Technology/Analog Devices DC2518A Reference Design 2
Linear Technology/Analog Devices DC2518A Reference Design 3
Linear Technology/Analog Devices DC2518A Reference Design 4
Linear Technology/Analog Devices DC2518A Reference Design 5
Linear Technology/Analog Devices DC2518A Reference Design 6
Linear Technology/Analog Devices DC2518A Reference Design 7

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management System

ECAD Model:

Description

The Analog Devices DC2518A-A, DC2518A Demo Board is a powerful power management solution based on the LTC2975 4-Channel PMBus Power System Manager. It features ±12V and ±48V power supply rails, allowing for efficient and reliable power management. The board is designed to provide a comprehensive suite of features, including over-voltage, under-voltage, over-current, and over-temperature protection, as well as programmable power sequencing and margining. It also includes a graphical user interface for easy configuration and monitoring. The DC2518A-A, DC2518A Demo Board is an ideal solution for applications requiring reliable and efficient power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Digital Power Controller
  • Utilized IC / Part
    LTC2975
  • Supplied Contents
    Board(s)
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1RFQ
Analog Devices, Inc.0RFQ