web counter

Analog Devices Inc. ADP5588-EVALZANALOG DEVICES ADP5588-EVALZEvaluation Board ADP5588, Column Keypad Scanner & GPIO Port Expand, Auto Increment Capability

Analog Devices Inc. ADP5588-EVALZ Reference Design 4
Analog Devices Inc. ADP5588-EVALZ Reference Design 1
Analog Devices Inc. ADP5588-EVALZ Reference Design 2
Analog Devices Inc. ADP5588-EVALZ Reference Design 3
Analog Devices Inc. ADP5588-EVALZ Reference Design 4
Analog Devices Inc. ADP5588-EVALZ Reference Design 1
Analog Devices Inc. ADP5588-EVALZ Reference Design 1
Analog Devices Inc. ADP5588-EVALZ Reference Design 2
Analog Devices Inc. ADP5588-EVALZ Reference Design 3
Analog Devices Inc. ADP5588-EVALZ Reference Design 4

Applications:

Interface >

I/O Controller

End Products:

Consumer ElectronicsSmart PhoneCellular Phone

ECAD Model:

Description

The Analog Devices ADP5588-EVALZ is an I/O controller designed for use in cellular phones, consumer electronics, and industrial applications. It features a low-power, low-voltage design that is ideal for battery-powered applications. The ADP5588-EVALZ provides a wide range of I/O functions, including keypad scanning, LED control, and LCD backlight control. It also features a programmable interrupt controller, which allows for efficient power management. The ADP5588-EVALZ is designed to be easy to use and integrate into existing systems, and it is compatible with a variety of operating systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADP5588
  • Function
    GPIO Expander
  • Operating Supply Voltage
    3V
  • Nominal Supply Current
    200μA
  • Utilized IC / Part
    ADP5588
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8-Bit 18-Port GPIO Expander
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.MCU 8-bit S08 S08 CISC 4KB Flash 3.3V/5V Automotive 8-Pin SOIC N Rail3637RFQ
NXP USA Inc.8-bit Microcontrollers - MCU 9S08QD4 SERIES12250BUY