web counter

Maxim Integrated MAX7322EVKIT+MAX7322 Evaluation Kit/Evaluation System

Applications:

Interface >

I/O Controller

End Products:

AutomotiveSatellite RadioNotebookServersLaptopAutomotiveCellular Phone

ECAD Model:

Description

The MAX7322EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7322 I/O Controller for Notebook, Automotive and Transportation Applications. This kit includes a MAX7322EVKIT+ board, a MAX7322EVKIT+ software CD, and a USB cable. The MAX7322EVKIT+ board features a MAX7322 I/O controller, a USB interface, and a variety of I/O connectors. The MAX7322EVKIT+ software CD includes a Windows-based graphical user interface (GUI) that allows users to quickly configure and evaluate the MAX7322 I/O controller. The USB cable allows users to connect the MAX7322EVKIT+ board to a PC for configuration and evaluation. The MAX7322 I/O controller is ideal for applications such as notebook, automotive, and transportation, and provides a low-power, high-performance solution for I/O control.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining