web counter

Maxim Integrated MAX7315EVKIT+MAX7315 Evaluation Kit/Evaluation System

Maxim Integrated MAX7315EVKIT+ Reference Design 1
Maxim Integrated MAX7315EVKIT+ Reference Design 1
Maxim Integrated MAX7315EVKIT+ Reference Design 1
Maxim Integrated MAX7315EVKIT+ Reference Design 1

Applications:

Interface >

I/O Controller

End Products:

AutomotiveSatellite RadioNotebookServersLaptopAutomotiveCellular Phone

ECAD Model:

Description

The MAX7315EVKIT+ Evaluation Kit for MAX7315 I/O Controller for Notebook, Automotive and Transportation Applications from Maxim Integrated is a comprehensive evaluation platform for the MAX7315 I/O controller. It includes a MAX7315EVKIT+ board, a MAX7315EVKIT+ daughter board, and a USB cable. The MAX7315EVKIT+ board features a MAX7315 I/O controller, a USB-to-I2C interface, and a variety of I/O connectors. The MAX7315EVKIT+ daughter board provides access to the MAX7315 I/O controller's features, including GPIO, I2C, SPI, and UART. The USB cable allows for easy connection to a PC for programming and debugging. The MAX7315EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX7315 I/O controller for notebook, automotive, and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining