web counter

Maxim Integrated MAX7311EVKIT+EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board

Maxim Integrated MAX7311EVKIT+ Reference Design 2
Maxim Integrated MAX7311EVKIT+ Reference Design 1
Maxim Integrated MAX7311EVKIT+ Reference Design 2
Maxim Integrated MAX7311EVKIT+ Reference Design 1
Maxim Integrated MAX7311EVKIT+ Reference Design 1
Maxim Integrated MAX7311EVKIT+ Reference Design 2

Applications:

Interface >

I/O Controller

End Products:

IndustrialTest EquipmentMedical and HealthcareServersIndustrial ControlIndustrial Programmable Logic Controllers (PLCs)Instrumentation and MeasurementRAID Controller Card

ECAD Model:

Description

The MAX7311EVKIT+ Evaluation Kit for MAX7311 I/O Controller for Servers, Industrial, and Automotive Applications from Maxim Integrated is a comprehensive evaluation platform for the MAX7311 I/O controller. This kit includes a MAX7311EVKIT+ board, a MAX7311EVKIT+ daughter board, and a USB cable. The MAX7311EVKIT+ board features a MAX7311 I/O controller, a USB-to-serial converter, and a power supply. The MAX7311EVKIT+ daughter board provides access to all of the MAX7311 I/O pins, allowing for easy evaluation of the device. The USB cable allows for easy connection to a PC for programming and debugging. The MAX7311EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX7311 I/O controller for servers, industrial, and automotive applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Surface Mount
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC INTERFACE SPECIALIZED 10UMAX4500BUY
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX6951EEE LED DISPLAY DRIVER, 8 DIGIT, 16QSOP5RFQ