web counter

Analog Devices Inc. DC1387A-ABOARD DEMO FOR LT8410EDC

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementSensor and Transducer

ECAD Model:

Description

The Analog Devices DC1387A-A, LT8410EDC Demo Board is a high-performance, ultra-low power boost converter with output disconnect, instrumentation, and measurement capabilities. It is designed to provide a minimum output current of 1.6mA at 3V Vin, making it ideal for applications that require low power consumption. The board features a wide input voltage range of 2.5V to 5.5V, adjustable output voltage up to 5V, and a maximum output current of 3A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the converter's performance. The LT8410EDC Demo Board is an excellent choice for applications that require high efficiency, low power consumption, and reliable performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1387
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT8410
  • RoHS
    Details
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Voltage-Input
    3V ~ 10V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    15.54 V to 16.48 V
  • Output Current
    10 mA
  • Current - Output
    1.6mA
  • Voltage - Output
    16V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LT8410
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 10 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesLED Driver 40 Segment 4800uA Supply Current Automotive 28-Pin TSSOP EP T/R0RFQ