web counter

Analog Devices Inc. DC1387A-BBOARD DEMO FOR LT8410EDC-1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementSensor and Transducer

ECAD Model:

Description

The Analog Devices DC1387A-B, LT8410EDC-1 Demo Board is a 0.5mA (min) at 3V Vin Ultra Low Power Boost Converter with Output Disconnect, Instrumentation and Measurement. It is designed to provide a reliable and efficient power solution for low power applications. The board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 3.3V to 5V. It also features a low quiescent current of 0.5mA (min) at 3V Vin, and a high efficiency of up to 95%. The board also includes an output disconnect feature, which allows the user to disconnect the output from the input, and an instrumentation and measurement feature, which allows the user to monitor the output voltage and current. The board is ideal for applications such as battery-powered devices, portable medical devices, and other low power applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1387
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT8410-1
  • RoHS
    Details
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Voltage-Input
    3V ~ 10V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    15.52 V to 16.48 V
  • Output Current
    3 mA
  • Current - Output
    0.5mA
  • Voltage - Output
    16V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LT8410-1
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 10 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining