web counter

Linear Technology/Analog Devices DC1693ABOARD DEMO FOR LTM8047

Linear Technology/Analog Devices DC1693A Reference Design 2
Linear Technology/Analog Devices DC1693A Reference Design 1
Linear Technology/Analog Devices DC1693A Reference Design 2
Linear Technology/Analog Devices DC1693A Reference Design 1
Linear Technology/Analog Devices DC1693A Reference Design 1
Linear Technology/Analog Devices DC1693A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialSensor and TransducerIndustrial

ECAD Model:

Description

The Analog Devices DC1693A-A Demonstration Board is a powerful industrial power supply solution that utilizes the LTM8047 725V isolated flyback module DC-DC converter. This board is designed to provide a reliable and efficient power supply for a wide range of industrial applications. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 25A of continuous output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of UL, CSA, and EN standards. With its robust design and reliable performance, the DC1693A-A Demonstration Board is an ideal choice for industrial power supply applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    30V
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTM8047
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • Length
    47mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining