web counter

Linear Technology/Analog Devices DC1449ABOARD EVAL FOR LT8415EDDB

Linear Technology/Analog Devices DC1449A Reference Design 2
Linear Technology/Analog Devices DC1449A Reference Design 1
Linear Technology/Analog Devices DC1449A Reference Design 2
Linear Technology/Analog Devices DC1449A Reference Design 1
Linear Technology/Analog Devices DC1449A Reference Design 1
Linear Technology/Analog Devices DC1449A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialSensor and TransducerIndustrial Control

ECAD Model:

Description

The Analog Devices DC1449A-A LT8415 Demo Board is an ultra low power boost converter with dual half-bridge switches designed for industrial applications. It features a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 4.5V to 24V. The board is capable of delivering up to 1.5A of output current and is rated for operation in an industrial temperature range of -40°C to +85°C. It also features a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the LT8415, a high-efficiency, low-noise, low-power boost converter IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    16V
  • Utilized IC / Part
    LT8415
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining