Linear Technology/Analog Devices DC662ABOARD EVAL FOR LT1933ES6
Description
The Analog Devices DC662A-A, LT1933ES6 Demo Board is a 36V 600mA 500kHz SOT-23 Step-Down Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5 to 36Vin and provides a regulated output voltage of 3.3Vout at 500mA. The board is designed to demonstrate the performance of the LT1933ES6 regulator and includes a power supply, load, and test points for easy evaluation. It is ideal for automotive and transportation applications that require a reliable, efficient, and cost-effective power solution.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output3.3V
- Frequency - Switching500kHz
- Utilized IC / PartLT1933
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC REG BCK SEPIC 3.3V 1.5A 8MSOP | 728 | BUY |


Product
Brand
Articles
Tools