web counter

Analog Devices Inc. DC1431A-BLTC5541IUH DEMO BOARD

Analog Devices Inc. DC1431A-B Reference Design 1
Analog Devices Inc. DC1431A-B Reference Design 1
Analog Devices Inc. DC1431A-B Reference Design 1
Analog Devices Inc. DC1431A-B Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and Telecom3G Wireless Base StationTelecom Infrastructure4G Wireless Base Station

ECAD Model:

Description

The Analog Devices DC1431A-B Demo Board is an optimized up/down conversion mixer for communications and telecom applications. It is designed to operate in the RF range of 1.3-2.3GHz, LO range of 1.4-2GHz, and IF range of 190MHz. It is powered by the LTC5541IUH mixer, which provides excellent performance and low noise. The board also features a wide range of features, such as a low-noise amplifier, a low-noise voltage regulator, and a wideband balun. This board is ideal for applications such as wireless communications, satellite communications, and other telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • For Use With/Related Products
    LTC5541
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC5541
  • RoHS
    Details
  • For Use With
    Mixer IC
  • Series
    -
  • Packaging
    Bulk
  • Type
    Mixer, Upconversion
  • Subcategory
    Development Tools
  • Frequency
    1.3GHz ~ 2.3GHz
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining