web counter

Analog Devices Inc. DC1431A-CLTC5542IUH DEMO BOARD

Analog Devices Inc. DC1431A-C Reference Design 1
Analog Devices Inc. DC1431A-C Reference Design 1
Analog Devices Inc. DC1431A-C Reference Design 1
Analog Devices Inc. DC1431A-C Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and Telecom3G Wireless Base StationTelecom Infrastructure4G Wireless Base Station

ECAD Model:

Description

The Analog Devices DC1431A-C Demo Board is an optimized up/down converter mixer for communications and telecom applications. It is designed to operate in the RF range of 1.6-2.7GHz and the LO range of 1.7-2.5GHz. It is powered by the LTC5542IUH, a high-performance, low-power, low-noise up/down converter mixer. The board features a wide range of features, including a wide dynamic range, low noise figure, high linearity, and low power consumption. It is ideal for applications such as cellular base stations, point-to-point radio links, and satellite communications. The board also includes a variety of test points and connectors for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • For Use With/Related Products
    LTC5542
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC5542
  • RoHS
    Details
  • For Use With
    LTC5542 Amplifier
  • Series
    -
  • Packaging
    Bulk
  • Type
    Mixer, Downconversion
  • Subcategory
    Development Tools
  • Frequency
    1.6GHz ~ 2.7GHz
  • Operating Supply Voltage
    3.1 V to 3.5 V
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining