web counter

Linear Technology/Analog Devices DC1431A-AEVAL BOARD FOR LTC5540IUH

Linear Technology/Analog Devices DC1431A-A Reference Design 3
Linear Technology/Analog Devices DC1431A-A Reference Design 1
Linear Technology/Analog Devices DC1431A-A Reference Design 2
Linear Technology/Analog Devices DC1431A-A Reference Design 3
Linear Technology/Analog Devices DC1431A-A Reference Design 1
Linear Technology/Analog Devices DC1431A-A Reference Design 1
Linear Technology/Analog Devices DC1431A-A Reference Design 2
Linear Technology/Analog Devices DC1431A-A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and Telecom3G Wireless Base StationTelecom Infrastructure4G Wireless Base Station

ECAD Model:

Description

The Analog Devices DC1431A-A Demo Board is an optimized up/down converter mixer for communications and telecom applications. It is designed to operate in the RF range of 600MHz to 1.3GHz and the LO range of 700MHz to 1.2GHz. The board is based on the LTC5540IUH up/down converter mixer and features a wide range of features and capabilities. It includes a low noise amplifier, a high linearity mixer, a low noise figure, and a wide dynamic range. The board also includes a wide range of control and monitoring features, such as a temperature sensor, a power monitor, and a voltage regulator. The board is ideal for applications such as wireless communications, satellite communications, and base station applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    600MHz~1.3GHz
  • Base Part Number
    LTC5540
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining