web counter

Linear Technology/Analog Devices DC1719AEVAL BOARD FOR LTC5569

Linear Technology/Analog Devices DC1719A Reference Design 3
Linear Technology/Analog Devices DC1719A Reference Design 1
Linear Technology/Analog Devices DC1719A Reference Design 2
Linear Technology/Analog Devices DC1719A Reference Design 3
Linear Technology/Analog Devices DC1719A Reference Design 1
Linear Technology/Analog Devices DC1719A Reference Design 1
Linear Technology/Analog Devices DC1719A Reference Design 2
Linear Technology/Analog Devices DC1719A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and Telecom3G Wireless Base StationTelecom Infrastructure4G Wireless Base Station

ECAD Model:

Description

The Analog Devices DC1719A-A, DC1719A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LTC5569 Dual Wideband Active Mixer. This demo board is designed to demonstrate the mixer's capabilities in a wide range of applications, including communications and telecom. The board features an RF input range of 1.4 to 3.3GHz and an IF output of 190MHz. It is equipped with a variety of features, such as a power supply, a low noise amplifier, a voltage controlled oscillator, and a power detector. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC1719A-A, DC1719A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5569 Dual Wideband Active Mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    300MHz~4GHz
  • Base Part Number
    LTC5569
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents