web counter

Analog Devices, Inc. DC1525A-D

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationCommunications SystemSoftware Defined Radio

ECAD Model:

Description

The Analog Devices DC1525A-D Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2172-14, a 14-bit, 80Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in a variety of communications and telecom applications. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software tools for configuring and controlling the ADC, as well as for analyzing and displaying the results. The DC1525A-D Demo Board is an ideal tool for engineers and designers who need to evaluate the performance of the LTC2172-14 in communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    LTC2172-14
  • Supported Device Technology
    ADC
  • Sampling Rate (SPS)
    65M
  • Operating Systems
    Win 2000|Win XP
  • Development Software
    Pscope
  • Input Voltage Range (VDC)
    3.5 to 6
  • Daughter Cards
    No
  • Support FPGA
    No
  • Part Status
    Unconfirmed
  • Type
    Demonstration Circuit
  • Number of Bits
    14
0 Similar Products Remaining