web counter

Analog Devices Inc. AD6643-200EBZBOARD EVALUATION FOR AD6643

Analog Devices Inc. AD6643-200EBZ Reference Design 1
Analog Devices Inc. AD6643-200EBZ Reference Design 1
Analog Devices Inc. AD6643-200EBZ Reference Design 1
Analog Devices Inc. AD6643-200EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSmart Antenna SystemUltrasound SystemDiversity Radio ReceiverWireless CommunicationsSoftware Defined RadioWiMAX Basestation

ECAD Model:

Description

The Analog Devices AD6643-200EBZ Evaluation Board is designed to evaluate the performance of the AD6643 Analog to Digital Converter, a Communications and Telecom IC. This evaluation board features a wide range of features, including a high-speed, low-power, 8-bit, 200 MSPS A/D converter, a low-noise, low-power, differential input amplifier, and a low-power, low-noise, differential output amplifier. The board also includes a wide range of test points and connectors for easy evaluation and testing of the AD6643. The board is designed to provide a complete evaluation platform for the AD6643, allowing users to quickly and easily evaluate the performance of the IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    Receiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD6643
  • Operating Supply Voltage
    6V
  • Interface
    SPI, USB
  • Operating Supply Current
    2A
  • Supplied Contents
    Board(s)
  • Resolution
    1.375 B
  • Evaluation Kit
    Yes
  • Input Capacitance
    2.5pF
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD6643BCPZ-200 Analogue to Digital Converter, 11 bit, 200 MSPS, Single, 1.7 V, 1.9 V, LFCSP1925BUY
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT511902RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.ANALOG DEVICES AD6649BCPZ Analogue to Digital Converter, 14 bit, 250 MSPS, Single, 1.7 V, 1.9 V, LFCSP565BUY
Analog Devices Inc.IC IF RCVR 11BIT 250MSPS 64LFCSP2895BUY
Analog Devices Inc.RF Receiver IC 11 Bit IF Diversity 3G Rcvr100RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ