Analog Devices, Inc. AD9231-80EBZ
Description
The Analog Devices AD9231-80EBZ Evaluation Board is designed for use with the AD9231BCPZ-80, a 2-channel, 12-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data capture. The evaluation board is designed to provide a complete solution for evaluating the performance of the AD9231BCPZ-80 converter.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins0
- Part StatusPRODUCTION (Last Updated: 2 weeks ago)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Number of Channels2
- Min Input Voltage1V
- Max Input Voltage1V
- Resolution1.5 B
- Capacitance - Input6pF
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices, Inc. | 61 | RFQ | ||
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices Inc. | Analog to Digital Converters - ADC IC 12-Bit 80 MSPS 1.8V Dual | 7 | RFQ |


Product
Brand
Articles
Tools