web counter

Analog Devices Inc. AD6672-250EBZEvaluation Board For 11-Bit, 250 MSPS Output Data Rate IF Receiver

Analog Devices Inc. AD6672-250EBZ Reference Design 2
Analog Devices Inc. AD6672-250EBZ Reference Design 1
Analog Devices Inc. AD6672-250EBZ Reference Design 2
Analog Devices Inc. AD6672-250EBZ Reference Design 1
Analog Devices Inc. AD6672-250EBZ Reference Design 1
Analog Devices Inc. AD6672-250EBZ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveDigital RadioWiMAX/Wireless BroadbandAV ReceiverUltrasound ImagingActive AntennaSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD6672-250EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD6672BCPZ-250, 11-bit, 250 MSPS analog-to-digital converter. This board is designed for external, automotive, and transportation applications and features an SPI interface for setup and control. The board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the AD6672BCPZ-250. This evaluation board is an ideal solution for evaluating the performance of the AD6672BCPZ-250 in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD6672
  • Operating Supply Voltage
    6V
  • Number of Channels
    1
  • Interface
    SPI, USB
  • Operating Supply Current
    235mA
  • Nominal Supply Current
    235mA
  • Power Dissipation
    423mW
  • Max Input Voltage
    1.75V
  • Supplied Contents
    Board(s)
  • Resolution
    1.375 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Input Capacitance
    5pF
  • Signal to Noise Ratio (SNR)
    66.6 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP0RFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R3430RFQ
Analog Devices, Inc.61RFQ
Analog Devices Inc.IC SWITCH QUAD SPDT 20TSSOP20RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT511902RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.IF Diversity Receiver 32-Pin LFCSP EP T/R1000BUY
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.ANALOG DEVICES ADG734BRUZAnalogue Switch, Quad Channel, SPDT, 4 Channels, 2.5 ohm, 1.8V to 5.5V, TSSOP, 20 Pins1200RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ
Load more