Analog Devices, Inc. DC919A-J
Description
The Analog Devices DC919A-J is a demo board for the LTC2201 CMOS OUT, DC INPUT, 20Msps 16-Bit ADC. It is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. The board features a wide range of features, including a low-noise, low-power design, a wide input dynamic range, and a high-speed, low-power ADC. It also includes a variety of connectors and test points for easy connection to external devices. The board is ideal for applications such as data acquisition, signal processing, and instrumentation.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Lifecycle StatusProduction (Last Updated: 1 month ago)
- Number of Pins0
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Manufacturer Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- RoHSNon-Compliant
- Unit Weight1 lb
- Factory Pack QuantityFactory Pack Quantity1
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC2201
- SeriesLTC2201
- PackagingBulk
- Part StatusActive
- TypeADC
- SubcategoryDevelopment Tools
- Operating Supply Voltage3.15 V to 3.45 V
- Product TypeData Conversion IC Development Tools
- ProductDemonstration Boards
- Product CategoryData Conversion IC Development Tools
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| ON Semiconductor | Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs | 2078 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 14 | RFQ |


Product
Brand
Articles
Tools