web counter

Analog Devices Inc. EVAL-AD1955EBZANALOG DEVICES EVAL-AD1955EBZ.EVAL BOARD, AD1955 STEREO DIGITAL AUDIO PLAYBACK

Analog Devices Inc. EVAL-AD1955EBZ Reference Design 9
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 1
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 2
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 3
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 4
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 5
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 6
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 7
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 8
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 9
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 1
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 1
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 2
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 3
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 4
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 5
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 6
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 7
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 8
Analog Devices Inc. EVAL-AD1955EBZ Reference Design 9

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

AudioAudioHome TheaterCD PlayerDVD PlayerVideo Game Console

ECAD Model:

Description

The Analog Devices EVAL-AD1955EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD1955 High Performance Multibit Sigma-Delta DAC with SACD Playback Audio Processor. This board features a wide range of features, including a high-performance, low-noise, low-distortion, and low-power design. It also includes a wide range of analog and digital audio interfaces, including I2S, S/PDIF, and AES/EBU. The board also includes a variety of digital signal processing functions, such as sample rate conversion, digital filtering, and dynamic range control. Additionally, the board includes a variety of analog and digital control functions, such as volume control, mute, and balance. The board also includes a variety of power management features, such as power-on reset, power-down, and power-saving modes. The board is designed to be used with a variety of audio systems, including home theater systems, car audio systems, and professional audio systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    120
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD1955
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Number of Bits
    24
  • Utilized IC / Part
    AD1955
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    3 B
  • Sampling Rate
    192 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    192k
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC/AUDIO 24BIT 192K 28SSOP36RFQ
Analog Devices Inc.ANALOG DEVICES ADM811TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-143-3120BUY
Analog Devices Inc.ANALOG DEVICES AD797BRZOperational Amplifier, Single, 110 MHz, 1 Amplifier, 20 V/s,5V to18V, SOIC, 8 Pins7RFQ
STMicroelectronicsSTMICROELECTRONICS - LM317MDT-TR - Linear Voltage Regulator, Adjustable, 4.2V to 40V input, 1.2V to 37V/500 mA out, TO-252-31387500RFQ
Analog Devices Inc.IC DAC/AUDIO 24BIT 192K 28SSOP9000RFQ
Texas InstrumentsIC, 2BIT BUS TRANSCEIVER, SSOP-830000RFQ
Analog Devices Inc.IC OPAMP GP 110MHZ 8SOIC1500RFQ
Analog Devices Inc.Microphone Preamplifiers Ultralow Distortion Ultralow Noise3000RFQ
Texas InstrumentsIC BUS TRANSCVR 2BIT N-INV SM865BUY
Lattice Semiconductor CorporationCPLD ispMACH 4A Family 5K Gates 128 Macro Cells 83.3MHz/118MHz 5V 100-Pin PQFP Tray5RFQ