web counter

Analog Devices EVAL-ADAU1962Zpackage. Note that throughout this data sheet, multifunction pins, such as SCLK/SCL/SA, are referred to by the entire pin name or by a single

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

AudioAudioHome TheaterAutomotive

ECAD Model:

Description

The Analog Devices EVAL-ADAU1962Z Evaluating Board is designed to evaluate the performance of the ADAU1962 High Performance, Low Power, Multibit Sigma-Delta DAC Audio Processor. This board is equipped with a variety of features to help users evaluate the performance of the ADAU1962, including a stereo headphone amplifier, a stereo line output, a microphone input, and a USB interface. The board also includes a variety of connectors and jumpers to allow users to easily connect the ADAU1962 to external components. The board is powered by a single 5V power supply and is designed to be used with the Analog Devices SigmaStudio software, allowing users to quickly and easily configure the ADAU1962 for their application.