web counter

Linear Technology/Analog Devices DC1703A-ABOARD DAC LTC2655-16

Linear Technology/Analog Devices DC1703A-A Reference Design 3
Linear Technology/Analog Devices DC1703A-A Reference Design 1
Linear Technology/Analog Devices DC1703A-A Reference Design 2
Linear Technology/Analog Devices DC1703A-A Reference Design 3
Linear Technology/Analog Devices DC1703A-A Reference Design 1
Linear Technology/Analog Devices DC1703A-A Reference Design 1
Linear Technology/Analog Devices DC1703A-A Reference Design 2
Linear Technology/Analog Devices DC1703A-A Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlAutomotiveInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC1703A-A Demonstration Board is designed to evaluate the performance of the LTC2655BCUF-L16 Quad I2C 16-bit Voltage Output DAC with 1.25V Reference. This board features four independent DACs with 16-bit resolution and a 1.25V reference voltage. It is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the DAC. The board includes a USB-I2C interface, allowing for easy communication with a PC. The board also includes a power supply, a voltage reference, and a set of jumpers for easy configuration. The board is designed to be used with the LTC2655BCUF-L16 Quad I2C 16-bit Voltage Output DAC with 1.25V Reference.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2655
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2655-16
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Evaluation Kit
    Yes
  • Settling Time
    9.1μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • Features
    I2C
  • Length
    35mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining