web counter

Analog Devices, Inc. EVAL-AD5415SDZ

Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 3
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 1
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 2
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 3
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 1
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 1
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 2
Analog Devices, Inc. EVAL-AD5415SDZ Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementSignal/Waveform GeneratorPortableUltrasound ImagingDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5415SDZ is a 12-bit, 2.47MSPS, 2-channel analog-to-digital converter designed for portable, instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/channel, a wide input range of 0V to 5V, and a fast conversion rate of 2.47MSPS. The device also includes a built-in reference voltage of 2.5V, and a programmable gain amplifier (PGA) with a gain range of 1 to 128. The EVAL-AD5415SDZ is ideal for applications such as data acquisition, signal conditioning, and instrumentation. It is also RoHS compliant and comes with a comprehensive evaluation board for easy testing and evaluation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5.5V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Sampling Rate
    2.47 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    120 ns
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Analog Devices Inc.IC OPAMP VFB 145MHZ RRO SOT23-56857RFQ
Analog Devices Inc.IC DAC DUAL 12BIT MULT 16TSSOP3000RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps High Perf 145 MHz4000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/MC - SERIAL EEPROM, 64KBIT, 400KHZ, DFN-830074BUY
Analog Devices Inc.ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins250RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Load more